EN
  • EN
  • DE

M0220SD-202SDAR1

Part No M0220SD-202SDAR1
Manufacturer Newhaven
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF CHAR 2X20 5.34MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 116.00mm x 37.00mm x 17.50mm
Viewing Area 70.80mm L x 11.50mm W
Display Format 20 x 2
Display Type Character
Format 5 x 8 Dots
Voltage - Supply 5V
Character Size 5.34mm H x 2.35mm W
Interface Parallel/Serial
Controller Type PT6314
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565833-M0220SD-202SDAR1
Ultra Librarian 3D Model Ultra Librarian M0220SD-202SDAR1 CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X64
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 40X2 5MM CHAR
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 280X16
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 5.34MM
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 16X2 8MM / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 122.00mm x 44.00mm x 10.70mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess