EN
  • EN
  • DE

CU40025-UW6J

Part No CU40025-UW6J
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF DISPLAY 40X2 5MM CHAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 182.00mm x 33.50mm x 20.50mm
Viewing Area 138.80mm L x 11.50mm W
Display Format 40 x 2
Display Type Character
Format 5 x 7 Dots
Voltage - Supply 5V
Character Size 4.70mm H x 2.30mm W
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565817-CU40025-UW6J
Ultra Librarian 3D Model Ultra Librarian CU40025-UW6J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
VFD CHARACTER 22X4 2.35MM / Vacuum Fluorescent Display (VFD) 22 x 4 Character 5V Parallel/Serial 80.00mm x 36.00mm x 8.50mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X64
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Sump Alarm Inc.
MODULE VF DISPLAY 20X2 EXT TEMP
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16 / Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 10.40mm
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 16X2 8MM / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 122.00mm x 44.00mm x 10.70mm
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 8.95MM
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess