EN
  • EN
  • DE

SZ1SMB5952BT3G

Part No SZ1SMB5952BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 130V 3W SMB / Zener Diode 130 V 3 W ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 450 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 98.8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5952
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 2,500
Win Source Part Number 1325515-SZ1SMB5952BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5952BT3G CAD Model

Description

The SZ1SMB5952BT3G from ON Semiconductor is a surface-mount Zener voltage regulator diode, designed to provide a reliable and precise voltage regulation solution. With its robust design and high performance, this Zener diode is an excellent choice for a wide range of electronic applications where voltage regulation is critical.

Key Features

  • Nominal Zener Voltage: The diode offers a nominal Zener voltage range that ensures stable voltage regulation, making it suitable for various circuit designs.
  • Power Dissipation: With a standard power dissipation of 3 Watts, this diode can handle significant power levels, making it ideal for high-power applications.
  • High Surge Capability: The SZ1SMB5952BT3G is capable of withstanding high surge currents, providing additional protection against voltage spikes and surges that can occur in electrical circuits.
  • Surface Mount Package: Its SMB package allows for efficient assembly in surface-mount technology (SMT) production lines, saving space on the circuit board and reducing overall product size.
  • Temperature Stability: The diode offers excellent stability over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Standard Tolerance: The Zener voltage has a standard tolerance, making it a reliable component for maintaining a specific voltage in a circuit.

Applications

The SZ1SMB5952BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZ1SMB5952BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in your electronic projects.

Whether you are designing a simple power supply or a complex electronic system, the SZ1SMB5952BT3G Zener diode from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9937 $51.8362
62+ $1.6359 $101.4258
95+ $1.5848 $150.5560
131+ $1.5336 $200.9016
169+ $1.4825 $250.5425
226+ $1.3292 $300.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess