The NJM2717RB1 is a single supply dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of applications where low voltage operation and low power consumption are critical.
Applications:
- Portable audio devices
- Battery-powered instruments
- Sensor amplifiers
- Active filters
- Headphone amplifiers
- Signal conditioning circuits
Features:
- Single supply operation: Operates from a single power supply voltage.
- Low voltage operation: Typically operates from 1.8V to 5.5V.
- Low power consumption: Minimizes power drain in battery-powered devices.
- Rail-to-rail output: Output voltage swings close to the supply rails.
- High gain bandwidth product: Enables good performance in audio and signal processing applications.
- Small package size: Typically available in a small surface-mount package (e.g., SOT-23-5 or similar).
Benefits:
- Extended battery life: Low power consumption contributes to longer battery life in portable devices.
- Wide operating voltage range: Provides flexibility in circuit design.
- Improved signal-to-noise ratio: Rail-to-rail output maximizes the dynamic range of the signal.
- Compact design: Small package size allows for integration into space-constrained applications.
Additional Details:
The NJM2717RB1 likely exhibits a typical gain bandwidth product (GBW) of several MHz. Its slew rate is generally in the range of a few volts per microsecond. The input bias current and input offset voltage are usually low, contributing to accurate signal amplification. The specific values for these parameters, as well as the open-loop gain and common-mode rejection ratio, should be consulted from the datasheet for precise application. Its dual op-amp configuration allows for implementing multiple amplifier stages or filter sections in a single package.