EN
  • EN
  • DE
  • IT

UPD8251AF

Part No UPD8251AF
Manufacturer NEC
Catalog Electronic Wholesale
Description PROGRAMMABLE COMMUNICATIONS INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278024-UPD8251AF
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD8251AF CAD Model

Description

The UPD8251AF is a Programmable Communication Interface (USART) designed for serial data communication. Manufactured by NEC, it's a versatile device that supports both synchronous and asynchronous communication protocols. It's commonly used to interface microprocessors and microcontrollers with serial devices such as modems, printers, and other peripherals.

Applications

  • Serial Communication: Interfacing microprocessors with serial devices such as modems, printers, and other peripherals.
  • Computer Peripherals: Connecting computers to serial printers, terminals, and other legacy devices.
  • Data Acquisition Systems: Implementing serial communication links for data acquisition and control systems.
  • Industrial Control: Used in industrial control systems for serial communication between controllers and remote devices.
  • Networking: Implementing serial communication protocols in networking applications.

Features

  • Programmable Baud Rate: Supports a wide range of programmable baud rates for flexible communication.
  • Synchronous and Asynchronous Modes: Operates in both synchronous and asynchronous communication modes.
  • Full-Duplex Operation: Supports full-duplex communication, allowing simultaneous transmission and reception.
  • Error Detection: Includes error detection capabilities such as parity checking and framing error detection.
  • Data Length Selection: Supports programmable data length (5-8 bits) for compatibility with various devices.
  • Interrupt-Driven Operation: Can be configured for interrupt-driven operation, enabling efficient handling of serial data.

Benefits

  • Versatile Communication: Supports both synchronous and asynchronous communication protocols for flexible interfacing.
  • Flexible Baud Rate: Programmable baud rate allows for compatibility with a wide range of serial devices.
  • Efficient Data Transfer: Full-duplex operation enables simultaneous transmission and reception, maximizing data throughput.
  • Reliable Data Transmission: Error detection capabilities ensure reliable data transmission and reduce errors.
  • Simplified Interface: Provides a simplified interface between microprocessors and serial devices.

Additional Details

The UPD8251AF requires a clock signal for operation. The baud rate is determined by a programmable divider. It utilizes control registers for configuring the communication parameters, such as baud rate, data length, parity, and mode. The device communicates with the microprocessor through a data bus and control signals. It is typically used with a UART driver in software to manage the serial communication process. The device is often used in legacy systems and can be found in older computer peripherals and industrial equipment.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess