EN
  • EN
  • DE

LC7582A

Part No LC7582A
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295037-LC7582A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7582A CAD Model

Description

The LC7582A from ON Semiconductor is a highly integrated circuit designed to cater to the advanced requirements of display technology. This versatile chip is particularly well-suited for driving liquid crystal displays (LCDs), offering a range of features that make it an essential component for developers looking to create high-quality, reliable display systems in their electronic products.

Key Features

  • High Integration: The LC7582A integrates multiple display functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Display Drive Capability: It is capable of driving a variety of LCD types, including alphanumeric and segmented displays, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC7582A ensures minimal power usage, which is crucial for battery-powered devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating different power supply requirements and enhancing its adaptability to various system designs.
  • CMOS Technology: Utilizing CMOS technology, the LC7582A offers improved noise immunity and low static power consumption.

Applications

The LC7582A is ideal for a multitude of applications where LCDs are used. Its capabilities make it particularly useful in:

  • Consumer Electronics (e.g., handheld devices, audio equipment)
  • Automotive Displays (e.g., dashboard readouts, GPS systems)
  • Industrial Controls (e.g., user interfaces for machinery)
  • Medical Equipment (e.g., patient monitoring systems)

Technical Specifications

The LC7582A boasts a comprehensive set of technical specifications that ensure its performance meets the needs of demanding display applications:

  • Multiple Display Modes
  • Segment/Common Driver Circuit Integration
  • Serial Interface for Data Input
  • High Contrast Ratio Control
  • Low Power Consumption Modes

In conclusion, the LC7582A by ON Semiconductor is a sophisticated, power-efficient solution for driving a wide array of LCDs. Its integration, versatility, and low power consumption make it an excellent choice for any application where a reliable and high-quality display is essential.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess