The UPD789112AMC-528-5A4-E1 is a low dropout voltage regulator (LDO) from NEC Electronics. It is a member of the UPD789112A series of LDOs, which are designed for a wide range of applications, including mobile phones, digital cameras, and other portable devices.
The UPD789112AMC-528-5A4-E1 is a high-performance LDO that can provide up to 1200 mA of output current. It has a low dropout voltage of only 0.55 V at 1200 mA, and it can operate with input voltages from 1.8 V to 5.5 V.
The UPD789112AMC-528-5A4-E1 is also very efficient, with a typical efficiency of over 90% at full load. It has a number of features that make it ideal for use in portable devices, such as:
- Low power consumption: The UPD789112AMC-528-5A4-E1 has a low quiescent current of only 10 µA, which helps to extend battery life.
- Fast load transient response: The UPD789112AMC-528-5A4-E1 has a fast load transient response of less than 1 µs, which helps to ensure stable operation even when the load current changes rapidly.
- Thermal protection: The UPD789112AMC-528-5A4-E1 has built-in thermal protection circuitry to prevent overheating.
The UPD789112AMC-528-5A4-E1 is available in a small, 5-pin SOT-23 package. It is also available in a variety of output voltage options, from 1.2 V to 5.0 V.
Here is a more detailed description of the UPD789112AMC-528-5A4-E1's features and benefits:
- Low dropout voltage: The UPD789112AMC-528-5A4-E1 has a low dropout voltage of only 0.55 V at 1200 mA. This means that it can provide a regulated output voltage even when the input voltage is close to the output voltage. This is important for applications where the input voltage may vary, such as battery-powered devices.
- High efficiency: The UPD789112AMC-528-5A4-E1 has a typical efficiency of over 90% at full load. This means that it wastes very little power, which helps to extend battery life.
- Fast load transient response: The UPD789112AMC-528-5A4-E1 has a fast load transient response of less than 1 µs. This means that it can quickly respond to changes in the load current, which helps to ensure stable operation even when the load current changes rapidly.
- Thermal protection: The UPD789112AMC-528-5A4-E1 has built-in thermal protection circuitry to prevent overheating. This is important for applications where the LDO may be operating in a hot environment.
- Small package size: The UPD789112AMC-528-5A4-E1 is available in a small, 5-pin SOT-23 package. This makes it ideal for use in space-constrained applications.
The UPD789112AMC-528-5A4-E1 is a high-performance LDO that is ideal for a wide range of applications, including mobile phones, digital cameras, and other portable devices. It offers a number of features and benefits, including low dropout voltage, high efficiency, fast load transient response, thermal protection, and a small package size.
Here are some specific examples of applications where the UPD789112AMC-528-5A4-E1 can be used:
- Mobile phones
- Digital cameras
- Portable game consoles
- MP3 players
- Digital still cameras
- PDAs
- Notebooks
- Ultrabooks
- Tablets
- Wearable devices
- Industrial applications
The UPD789112AMC-528-5A4-E1 is a reliable and efficient LDO that is well-suited for a wide range of applications. It is a good choice for designers who are looking for a high-performance LDO with a small package size.