EN
  • EN
  • DE

UPD78064GC-538-7EA

Part No UPD78064GC-538-7EA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394612-UPD78064GC-538-7EA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78064GC-538-7EA CAD Model

Description

The UPD78064GC-538-7EA is a microcontroller unit (MCU) manufactured by NEC. It belongs to the 78K0/78K0S series of microcontrollers, known for their compact design and efficient performance in embedded control applications. This particular variant is tailored for applications demanding low power consumption and a moderate level of processing capability.

Applications

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Simple machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive: Subsystems within vehicles, such as lighting control and basic sensor management.
  • Medical devices: Portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Offers a balance between processing power and cost-effectiveness.
  • On-chip memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation.
  • Timers: Equipped with multiple timers for precise timing control and event scheduling.
  • Serial communication interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.

Benefits

  • Cost-effective solution: Provides a balance of performance and price, making it suitable for cost-sensitive applications.
  • Easy to use: The 78K0/78K0S architecture is relatively simple to program and debug.
  • Compact size: Suitable for applications where space is limited.
  • Reliable performance: Designed for stable and reliable operation in a variety of environments.
  • Versatile: Can be used in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD78064GC-538-7EA typically operates at a moderate clock frequency, allowing for a balance between speed and power consumption. The specific memory configuration (ROM and RAM size) varies depending on the application requirements. The inclusion of timers and serial communication interfaces makes it well-suited for applications requiring precise timing control and communication with external devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9815 $69.9630
5+ $28.7029 $143.5145
7+ $27.8055 $194.6385
9+ $26.9092 $242.1828
12+ $26.0118 $312.1416
15+ $23.3218 $349.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess