EN
  • EN
  • DE

SY8071AAC

Part No SY8071AAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011132-SY8071AAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8071AAC CAD Model

Description

The SY8071AAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for applications requiring a compact and efficient power solution. This converter integrates a high-side and a low-side MOSFET, minimizing external component count and simplifying the design process.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices due to its small size and high efficiency.
  • Power Banks: Used in power banks to efficiently convert battery voltage to a stable output voltage for charging other devices.
  • Wireless Chargers: Can be incorporated into wireless charging circuits to provide efficient power conversion.
  • Solid State Drives (SSDs): Provides stable power supply for SSD controllers and memory.
  • Point of Load Regulation: Efficient point-of-load regulation in various electronic systems.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and extending battery life.
  • Synchronous Rectification: Integrated synchronous rectification enhances efficiency by replacing the Schottky diode with a MOSFET.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Current Limit Protection: Built-in current limit protection prevents damage from overloads.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Over Temperature Protection: Thermal shutdown feature protects the device from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life for portable devices.
  • Reduced Component Count: Integrated MOSFETs reduce external component count, simplifying the design and reducing the overall cost.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Flexible Design: Adjustable output voltage and wide input voltage range provide flexibility in design.
  • Compact Solution: Small package size enables use in space-constrained applications.

Technical Specifications (Typical):

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Output Voltage Range: Typically 0.6V to Vin
  • Switching Frequency: Typically 1.5MHz
  • Efficiency: Up to 95% (depending on input/output conditions)
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,827 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess