EN
  • EN
  • DE

BCM68621A0IFSBG

Part No BCM68621A0IFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Communication ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989532-BCM68621A0IFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM68621A0IFSBG CAD Model

Description

The BCM68621A0IFSBG is a PON (Passive Optical Network) Optical Network Unit (ONU) system-on-a-chip (SoC) solution from Broadcom. It's designed for fiber-to-the-home (FTTH) deployments, providing high-speed internet, voice, and video services over a single fiber connection.

Applications:

  • Fiber-to-the-Home (FTTH) ONUs: Deployed in residential and commercial locations to provide broadband services over fiber optic networks.
  • Triple-Play Services: Supports the delivery of internet, voice (VoIP), and video (IPTV) services over a single connection.
  • Gigabit Passive Optical Networks (GPON): Compliant with GPON standards, enabling high-bandwidth data transmission.

Features:

  • GPON MAC/PHY: Integrated GPON Media Access Control (MAC) and Physical Layer (PHY) for high-speed data transmission.
  • High-Performance Processor: Equipped with a powerful processor core for handling network traffic and application processing.
  • Voice over IP (VoIP) Support: Integrated VoIP support for voice communication over the internet.
  • Gigabit Ethernet Ports: Multiple Gigabit Ethernet ports for connecting devices to the local network.
  • USB Ports: USB ports for connecting external storage or other peripherals.
  • Advanced Security Features: Incorporates security features to protect against network threats.

Benefits:

  • High Bandwidth: Delivers high-speed internet access, supporting demanding applications such as video streaming and online gaming.
  • Triple-Play Services: Enables the delivery of internet, voice, and video services over a single fiber connection, simplifying deployment and management.
  • Cost-Effective Solution: Provides a cost-effective solution for FTTH deployments.
  • Enhanced Security: Protects against network threats.

Additional Details:

The BCM68621A0IFSBG offers advanced Quality of Service (QoS) features for prioritizing network traffic. It supports various management protocols for remote configuration and monitoring. Its architecture is designed for low power consumption. The specific technical details, such as processor speed and memory size, may vary depending on the implementation.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $913.9573 $913.9573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess