EN
  • EN
  • DE

UPD75316B-E15

Part No UPD75316B-E15
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180235-UPD75316B-E15
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75316B-E15 CAD Model

Description

The UPD75316B-E15 is a single-chip 4-bit microcomputer manufactured by NEC. It belongs to the 75X Series and is designed for use in a wide range of control applications, particularly in consumer electronics and small appliances. This microcomputer integrates a central processing unit (CPU), read-only memory (ROM), random access memory (RAM), and various input/output (I/O) ports, timers, and other peripheral functions onto a single chip.

Applications

  • Remote controls
  • Toys
  • Small appliances (e.g., rice cookers, washing machines)
  • Consumer electronics
  • Industrial control systems

Features

  • 4-bit CPU: Executes instructions for control and data processing.
  • On-chip ROM: Stores the program code necessary for the microcomputer's operation.
  • On-chip RAM: Provides temporary storage for data during program execution.
  • I/O Ports: Enable the microcomputer to interface with external devices, such as sensors, actuators, and displays.
  • Timers: Used for generating time intervals and controlling the timing of events.
  • Interrupt Controller: Allows the microcomputer to respond to external events in a timely manner.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits

  • Integrated functionality: Reduces the number of external components required, resulting in lower system cost and complexity.
  • Versatile I/O capabilities: Allows the microcomputer to be easily adapted to a variety of applications.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Provides a balance of performance and cost for budget-sensitive applications.
  • Simplified design: Facilitates faster development cycles and reduces time to market.

Additional Details

The UPD75316B-E15 typically operates at a low voltage (e.g., 3V or 5V) and includes a variety of peripheral functions, such as analog-to-digital converters (ADCs) and serial communication interfaces. The specific ROM and RAM sizes, as well as the number of I/O ports, can vary depending on the specific configuration of the microcomputer. This microcomputer is often used in applications where cost and power consumption are critical factors.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Winbond Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess