EN
  • EN
  • DE

CR10KL.5

Part No CR10KL.5
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 3W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 10k
Tolerance ±3%
Power (Watts) 3W
Built in Switch None
Number of Turns 3.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 130ppm/°C
Rotation 1080°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573438-CR10KL.5
Ultra Librarian 3D Model Ultra Librarian CR10KL.5 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $17.0076
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
CT Micro International Corporation
250V/400V Random Phase 6-Pin Phototriac Optocoupler
Lowest to $0.1335
Precision Electronics Corporation
POT 1K OHM 2W CARBON LINEAR / Res Carbon Film POT 1K Ohm 10% 2W 1(Elec)/1(Mech)Turns 6.32mm (35.84 X 28.45 X 38.04mm) Solder Lug Panel Mount
Need more? Email Us
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 10K OHM 1/2W PLASTIC LINEAR
Lowest to $18.8628
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess