EN
  • EN
  • DE

STLD257N4F7AG

Part No STLD257N4F7AG
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Transistor MOSFET N-CH 40V 120A 8-Pin PowerFLAT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 120 A
Drain to Source Resistance 1.1 mΩ
Drain to Source Voltage (Vdss) 40 V
Packaging Tape and Reel
Power Dissipation 158 W
Win Source Part Number 988602-STLD257N4F7AG
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STLD257N4F7AG CAD Model

Description

STLD257N4F7AG - High-Efficiency Power MOSFET

The STLD257N4F7AG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This particular MOSFET is part of ST's STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for low-power applications.
  • High Switching Efficiency: With its fast switching speed and low gate charge, the STLD257N4F7AG is optimized for high-efficiency switching applications, which can reduce energy loss and improve overall system performance.
  • Low On-Resistance: The low on-resistance (RDS(on)) minimizes conduction losses, which is crucial for applications requiring high current handling capabilities.
  • Robust Thermal Performance: The MOSFET is housed in a PowerFLAT™ 5x6 dual-side cooling package, which allows for excellent thermal performance and reliability even under high operating temperatures.

Applications

The versatile nature of the STLD257N4F7AG makes it suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • LED lighting systems

Product Specifications

The STLD257N4F7AG operates over a wide voltage range and is characterized by its high current capability and efficiency. Here are some of the technical specifications:

  • Voltage Rating: 40V
  • Continuous Drain Current (ID): 120A
  • Pulsed Drain Current (IDM): 480A
  • Power Dissipation (PD): 155W

In conclusion, the STLD257N4F7AG from STMicroelectronics is an advanced power MOSFET that offers high efficiency, reliability, and performance for a variety of power-intensive and space-constrained applications. Its cutting-edge technology ensures that it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4640 $58.8880
41+ $2.8422 $116.5302
63+ $2.7534 $173.4642
87+ $2.6646 $231.8202
113+ $2.5758 $291.0654
151+ $2.3093 $348.7043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess