EN
  • EN
  • DE

UPD74HC74G

Part No UPD74HC74G
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND, D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1102579-UPD74HC74G
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC74G CAD Model

Description

The UPD74HC74G is a high-speed CMOS dual D-type flip-flop with set and reset manufactured by NEC. It is part of the 74HC series of logic gates, known for their high speed and low power consumption. This flip-flop is commonly used for data storage, shift registers, and control circuits.

Applications

  • Data Storage: Used to store single bits of data in memory circuits.
  • Shift Registers: Employed to create shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Utilized in the design of synchronous and asynchronous counters.
  • Control Circuits: Incorporated into control systems for timing and sequencing operations.
  • Frequency Dividers: Can be configured as frequency dividers in clock circuits.

Features

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Provides asynchronous set and reset inputs for immediate state control.
  • High Speed: Offers fast switching speeds, suitable for high-frequency applications.
  • Low Power Consumption: Operates with minimal power, making it ideal for battery-powered devices.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages.

Benefits

  • Versatile Functionality: Suitable for a wide range of digital logic applications.
  • Efficient Data Handling: Enables fast and reliable data storage and manipulation.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Circuit Design: Integrates two flip-flops in one package, reducing component count.
  • Enhanced System Performance: Improves overall system speed and efficiency.

Additional Details

The UPD74HC74G operates with a supply voltage typically between 2V and 6V. The propagation delay and switching characteristics depend on the supply voltage and load conditions. The device is available in a variety of packages, including surface-mount and through-hole options. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess