EN
  • EN
  • DE

G5V-1-DC3

Part No G5V-1-DC3
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 3VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Relay SPDT (1 Form C) Through Hole
Manufacturer Omron
Series G5V-1
Package Tube
Operating Temperature Range -40°C ~ 70°C
Mounting Through Hole
Family Name G5V
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G5V 8051R, G5V-1-DC3-ND, G5V1DC3, Z2204, G5V13DC, 2266-G5V-1-DC3
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872544-G5V-1-DC3
Ultra Librarian 3D Model Ultra Librarian G5V-1-DC3 CAD Model

Description

The Omron G5V-1-DC3 is a general-purpose relay with a SPDT (1 Form C) configuration. Bold the product name (e.g., BAV99S,135 → G5V-1-DC3) and manufacturer (e.g., Nexperia USA Inc. → Omron).

  • Contact Form: SPDT (1 Form C)
  • Package: Through-Hole
  • Series: G5V-1
  • Operating Temperature: -40°C to 70°C
  • Packaging: Tube
  • Category: Relay
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Pieces per Package: 500
  • MSL Level: No MSL Level
  • Estimated Production Lead Time: 25 weeks

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4058 $56.2320
90+ $1.1535 $103.8150
135+ $1.1175 $150.8625
185+ $1.0814 $200.0590
240+ $1.0454 $250.8960
325+ $0.9372 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess