EN
  • EN
  • DE

UPD74HC125G-T1

Part No UPD74HC125G-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103005-UPD74HC125G-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC125G-T1 CAD Model

Description

The UPD74HC125G-T1 is a high-speed CMOS quad bus buffer gate with 3-state outputs, manufactured by NEC. It contains four independent buffers, each with an output enable (OE) control. When the OE input is low, the corresponding buffer is enabled, passing the input signal to the output. When the OE input is high, the output is in a high-impedance state, effectively disconnecting the buffer from the output bus. This feature is essential for implementing multiplexed bus architectures where multiple devices share a common data path.

Applications:

  • Bus-Oriented Systems
  • Memory Interfacing
  • Data Multiplexing
  • Address Decoding
  • Peripheral Device Selection

Features:

  • Quad Buffer: Contains four independent buffer gates in a single package.
  • 3-State Outputs: Provides high-impedance state, allowing multiple devices to share a bus.
  • High-Speed Operation: Enables fast data transfer rates.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 2V to 6V.

Benefits:

  • Simplified Bus Architecture: 3-state outputs prevent bus contention, simplifying the design of shared bus systems.
  • Improved System Performance: High-speed operation allows for faster data transfer.
  • Energy Efficiency: Low power consumption reduces power requirements and extends battery life.
  • Reliable Operation: High noise immunity ensures stable and predictable performance.
  • Versatile Integration: Wide operating voltage range facilitates easy interfacing with various logic families.

Technical Specifications:

The UPD74HC125G-T1 operates with a supply voltage ranging from 2V to 6V. It features a typical propagation delay of around 8 ns at 5V. The operating temperature range is generally from -40°C to +85°C. Input logic levels are CMOS compatible for easy interfacing. The package is a surface-mount type (G), and the -T1 suffix likely indicates tape and reel packaging suitable for automated assembly processes.

The UPD74HC125G-T1 is a valuable component for implementing efficient and reliable bus interfaces in a variety of digital systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess