EN
  • EN
  • DE

UPD424400V-70

Part No UPD424400V-70
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012309-UPD424400V-70
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD424400V-70 CAD Model

Description

The UPD424400V-70 is a 4Mbit Dynamic Random Access Memory (DRAM) chip manufactured by NEC. It is organized as 4,194,304 words x 1 bit. The '-70' indicates an access time of 70 nanoseconds, which refers to the maximum time it takes for the memory to provide the requested data after receiving an address. This DRAM chip is commonly used in computer memory modules, graphics cards, and other applications requiring high-speed data storage.

Applications:

  • Computer Memory: Used in main memory modules (RAM) for personal computers and servers.
  • Graphics Cards: Employed in graphics cards as video memory (VRAM) for storing textures and frame buffers.
  • Embedded Systems: Utilized in embedded systems for storing program code and data.
  • Digital Signal Processing: Integrated into DSP (Digital Signal Processing) systems for real-time data processing.
  • Instrumentation: Used in test and measurement equipment for data acquisition and storage.

Features:

  • 4Mbit Capacity: Provides 4Mbit (4,194,304 bits) of data storage capacity.
  • 70ns Access Time: Offers fast data access with a 70ns access time.
  • Dynamic RAM: Utilizes dynamic RAM technology, requiring periodic refresh cycles to maintain data integrity.
  • Single Bit Organization: Organized as 4,194,304 words x 1 bit.
  • Low Power Consumption: Designed for low power consumption.

Benefits:

  • High Speed: Enables fast data processing and retrieval in demanding applications.
  • Large Capacity: Provides ample storage capacity for storing program code, data, and video frames.
  • Cost-Effectiveness: Offers a cost-effective solution for high-speed data storage.
  • System Integration: Easy integration into electronic systems.
  • Reliability: Offers stable and reliable operation in a wide range of operating conditions.

Additional Details:

The UPD424400V-70 operates with a supply voltage of 5V. It requires periodic refresh cycles to maintain data integrity, typically performed every few milliseconds. The chip is usually packaged in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. It interfaces with memory controllers using standard DRAM protocols. The operating temperature range is typically from 0°C to 70°C. It employs multiplexed address inputs to reduce pin count. The device is often used in conjunction with other memory chips to create larger memory arrays. A key characteristic of DRAM is its need for refreshing the stored data due to charge leakage, unlike SRAM (Static RAM) which retains data as long as power is supplied.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess