EN
  • EN
  • DE

UPC78M08H

Part No UPC78M08H
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102589-UPC78M08H
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78M08H CAD Model

Description

The UPC78M08H is a three-terminal positive voltage regulator manufactured by NEC. This medium-current regulator provides a fixed 8V output voltage, known for its accuracy and stability. It is suitable for a variety of applications needing a regulated 8V supply, offering protection against overloads and thermal issues.

Applications

  • Microcontroller Power Supplies: Used to provide a stable 8V supply for microcontrollers and associated circuitry.
  • Audio Amplifiers: Regulates the power supply voltage for audio amplifiers to minimize noise and distortion.
  • Sensor Power: Supplies a regulated 8V for sensors and transducers in instrumentation and control systems.
  • Industrial Control Systems: Employed in industrial control systems to ensure stable power for various components.
  • Battery Charging Circuits: Can be used as part of a controlled battery charging circuit.

Features

  • Fixed 8V Output: Delivers a stable and precise 8V output voltage.
  • Medium Output Current: Provides moderate current output (typically up to 500mA).
  • Three-Terminal Design: Simple three-terminal configuration for easy integration into circuits.
  • Internal Current Limiting: Features internal current limiting for protection against overloads.
  • Thermal Shutdown: Offers thermal shutdown protection to prevent damage from overheating.

Benefits

  • Stable and Accurate Voltage: Ensures a consistent and reliable 8V supply for sensitive components.
  • Simplified Design: Easy integration into existing circuits, streamlining the design process.
  • Overload Protection: Internal current limiting prevents damage from excessive current draw.
  • Thermal Protection: Thermal shutdown prevents the device from overheating and potentially damaging itself or other components.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation in medium-current applications.

Additional Details

The UPC78M08H typically requires a minimum input voltage of around 10.5V to maintain a stable 8V output. The maximum input voltage is generally around 35V. This regulator is commonly available in a TO-252 (DPAK) or TO-220 package. The datasheet should be consulted for accurate specifications, thermal derating information, and recommended application circuits. Heat sinking may be required depending on the input voltage, output current, and ambient temperature.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess