EN
  • EN
  • DE

UPC1458G2-E1-A/JM

Part No UPC1458G2-E1-A/JM
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 757802-UPC1458G2-E1-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1458G2-E1-A/JM CAD Model

Description

The UPC1458G2-E1-A/JM is a dual operational amplifier manufactured by NEC (now Renesas Electronics). This op-amp is a versatile and widely used component in various analog circuit designs. It provides two independent operational amplifiers in a single package, making it suitable for applications requiring multiple amplification stages or signal processing functions.

Applications:

  • Audio amplification: Used in audio amplifiers, preamplifiers, and tone control circuits.
  • Signal conditioning: Employed in signal filtering, buffering, and level shifting circuits.
  • Instrumentation amplifiers: Forms the basis for precision instrumentation amplifiers.
  • Active filters: Used in active filter designs for signal processing.
  • Voltage followers: Provides high-impedance input and low-impedance output for buffering.

Features:

  • Dual operational amplifiers: Contains two independent op-amps in a single package.
  • High gain: Offers high open-loop voltage gain for amplification.
  • Low noise: Minimizes noise contribution to the signal.
  • Wide bandwidth: Supports a wide range of signal frequencies.
  • Short-circuit protection: Protects the op-amp from damage due to short circuits.

Benefits:

  • Versatile applications: Suitable for a wide range of analog circuit designs.
  • Compact design: Dual op-amps in a single package save board space.
  • High performance: Offers high gain, low noise, and wide bandwidth.
  • Reliable operation: Built-in protection features enhance reliability.
  • Cost-effective: Provides a cost-effective solution for analog signal processing.

Technical Details:

The UPC1458G2-E1-A/JM is available in a variety of package options. Its key specifications include open-loop voltage gain, bandwidth, input bias current, and output voltage swing. The op-amp operates from a dual power supply. Consult the NEC/Renesas Electronics datasheet for complete specifications and application guidelines. This component's versatility and performance make it a popular choice for diverse analog applications.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess