EN
  • EN
  • DE
  • IT

UPA673T-T1

Part No UPA673T-T1
Manufacturer NEC
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer NEC
Win Source Part Number 400503-UPA673T-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA673T-T1 CAD Model

Description

The UPA673T-T1 is a power MOSFET manufactured by NEC. It is designed for efficient power switching in a variety of electronic applications, focusing on reliability and performance. This component is particularly suited for power management systems where efficiency is crucial.

Applications

  • DC-DC converters
  • AC adapters
  • Battery chargers
  • Power supplies for consumer electronics
  • LED lighting systems

Features

  • Low on-resistance (RDS(on)), which minimizes conduction losses and enhances efficiency.
  • High-speed switching capabilities, enabling efficient operation at high frequencies.
  • Avalanche energy rated, providing robustness against voltage transients and spikes.
  • Surface mount package designed for easy integration into automated assembly processes.
  • Optimized gate charge for efficient switching transitions.

Benefits

  • Improved energy efficiency, resulting in lower power consumption and reduced heat generation.
  • Enhanced system performance due to fast switching speeds, leading to quicker response times.
  • Increased reliability and durability with avalanche energy rating, protecting against voltage surges.
  • Simplified manufacturing process with surface mount packaging, facilitating automated assembly.
  • Reduced component count and board space requirements.

Additional Details

The UPA673T-T1 is an N-channel MOSFET. Key electrical characteristics, including drain-source voltage (Vds), gate-source voltage (Vgs), and drain current (Id) ratings, can be found in the device's datasheet. Proper thermal management is essential; refer to the datasheet for thermal resistance values to determine the appropriate heat sinking requirements. The “T1” suffix indicates tape and reel packaging for automated pick-and-place assembly. Always follow the recommended soldering profile during assembly to avoid damage to the device. Consult the manufacturer's datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5043 $59.5731
41+ $2.8760 $117.9160
63+ $2.7859 $175.5117
86+ $2.6958 $231.8388
111+ $2.6057 $289.2327
149+ $2.3366 $348.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess