EN
  • EN
  • DE

STL60N32N3LL

Part No STL60N32N3LL
Manufacturer STMicroelectronics
Catalog FETs - Arrays
Description High avalanche ruggedness | MOSFET 2N-CH 30V 32A/60A PWRFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 32A, 60A
Rds On (Maximum) at Id, Vgs 9.2mOhm at 6.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 1V at 1μA
Gate Charge (Qg) (Maximum) at Vgs 6.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 950pF at 25V
Maximum Power 23W, 50W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261334-STL60N32N3LL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL60N32N3LL CAD Model

Description

STL60N32N3LL - A Robust Power MOSFET from STMicroelectronics

The STL60N32N3LL is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of the STripFET™ VII DeepGATE™ technology, which is renowned for its low on-state resistance (R<sub>DS(on)) and minimal gate charge (Q<sub>g), making it a highly efficient component for a wide range of applications.

With a maximum drain-to-source voltage (V<sub>DSS) of 32V, the STL60N32N3LL is optimized for use in low voltage power supply systems and DC-DC converters. Its advanced technology ensures that it can handle a continuous drain current (I<sub>D) of up to 60A, making it suitable for high current applications such as motor control, computing, and telecom systems.

The STL60N32N3LL boasts an extremely low on-resistance of just 3.3 mΩ (milliohms) at 10V, which significantly reduces conduction losses and improves overall system efficiency. This characteristic is particularly beneficial in applications where power efficiency is paramount, such as in battery-powered devices, where extending battery life is critical.

Furthermore, the device features a 100% avalanche tested design, ensuring it can withstand rigorous operating conditions and providing designers with additional safety margins in their applications. This robustness is complemented by an excellent thermal performance, thanks to the PowerFLAT™ 5x6 package, which not only offers a compact footprint but also enhanced heat dissipation capabilities.

The STL60N32N3LL is also characterized by its low gate charge, which enables faster switching speeds and reduces switching losses. This makes the MOSFET ideal for high-frequency applications, including switch-mode power supplies (SMPS) and power management systems.

In summary, the STL60N32N3LL from STMicroelectronics is a versatile and reliable power MOSFET that combines low on-resistance, high current capability, and excellent thermal performance. Its robustness and efficiency make it a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess