Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 20A
Rds On (Maximum) at Id, Vgs 30mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 668pF at 25V
Maximum Power 65W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Family Part Number ST*8DN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756939-STL8DN6LF3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL8DN6LF3 CAD Model

Description

STL8DN6LF3 Power MOSFET by STMicroelectronics

The STL8DN6LF3 is a high-performance Power MOSFET presented by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This advanced power management component is part of the STripFET™ F3 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for power conversion and management tasks.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, enabling its use with low-voltage drive circuits and contributing to its energy-efficient performance.
  • High Switching Performance: With its fast switching speed, the STL8DN6LF3 minimizes losses during power conversion, which is critical for high-efficiency power supplies and DC-DC converters.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET boasts an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency in applications.
  • Enhanced Thermal Performance: The device is designed with an optimized package for improved heat dissipation, ensuring stable performance even under high load conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing designers with confidence in its ability to handle tough conditions.

Applications

The STL8DN6LF3 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive Applications
  • High-Efficiency Power Circuits

With its robust design and advanced technology, the STL8DN6LF3 from STMicroelectronics is an ideal choice for designers looking to improve the efficiency and reliability of their power management systems. Its combination of low on-resistance, high switching performance, and thermal efficiency make it a key component in the development of energy-saving electronics.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C
Diodes Incorporated
MOSFET BVDSS: 61V~100V POWERDI50 / Mosfet Array 80V 28.5A (Tc) 3.1W (Ta), 41W (Tc) Surface Mount PowerDI5060-8 (Type UXD)
Lowest to $2.9866
ECAD model for DMTH8030LPDWQ-13
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563 / Mosfet Array 20V 1.03A (Ta) 530mW (Ta) Surface Mount SOT-563
Lowest to $0.2380
ECAD model for DMG1023UVQ-13
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $3.6504
ECAD model for NVMFD5C446NT1G
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.7387
ECAD model for DMC2990UDJQ-7
Microchip Technology
MOSFET 2N-CH 200V 372A SP6 / Mosfet Array 200V 372A 1250W Chassis Mount SP6
Need more? Email Us
ECAD model for APTM20AM04FG
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5938 $55.7830
80+ $1.3078 $104.6240
120+ $1.2669 $152.0280
165+ $1.2260 $202.2900
215+ $1.1852 $254.8180
285+ $1.0626 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,275 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention