EN
  • EN
  • DE

U0402FC36C

Part No U0402FC36C
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (U - Z)
Description UNBUMPED FLIP CHIP ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 384560-U0402FC36C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U0402FC36C CAD Model

Description

The U0402FC36C is a TVS (Transient Voltage Suppressor) diode array from Protek Devices. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device offers a compact and robust solution for safeguarding data and power lines in various applications.

Applications

  • Cellular phones
  • Portable devices
  • Notebook computers
  • Data lines
  • Microcontroller protection

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage surge to a safe level.
  • Low capacitance: Ensures minimal signal distortion, making it suitable for high-speed data lines.
  • Small footprint: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • ESD protection: Exceeds IEC 61000-4-2 Level 4 standards, offering robust ESD immunity.

Benefits

  • Enhanced system reliability: Protects sensitive components from voltage surges, preventing failures and downtime.
  • Improved product lifespan: Extends the operational life of electronic devices by mitigating the impact of transient voltage events.
  • Reduced warranty costs: Minimizes the risk of field failures, leading to lower warranty claims.
  • Simplified design: Easy to implement into existing designs with minimal changes required.
  • High-speed data integrity: Maintains signal quality in high-speed data applications due to its low capacitance.

Technical Specifications

The U0402FC36C is a 4-line TVS diode array. The specific clamping voltage and capacitance will vary according to specific part specifications, which should be confirmed with the datasheet from Protek Devices. It is crucial to consult the datasheet for detailed electrical characteristics, mechanical dimensions, and application guidelines. It is typically offered in an SOT-23 or similar small surface-mount package for easy integration.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess