Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216723-TESVB21C335M8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESVB21C335M8 CAD Model

Description

The TESVB21C335M8 is a tantalum electrolytic capacitor manufactured by NEC. These capacitors are known for their high capacitance values relative to their size and their stability over a wide range of temperatures. They are particularly suitable for applications where a stable and reliable power source is crucial.

Applications

  • Power supply filtering in electronic circuits.
  • Decoupling capacitors to reduce noise in digital circuits.
  • Energy storage in low-power applications.
  • Audio equipment for signal smoothing and filtering.
  • Industrial control systems requiring stable voltage regulation.

Features

  • High capacitance value for efficient energy storage.
  • Stable performance across a wide temperature range.
  • Compact size for space-constrained applications.
  • Low equivalent series resistance (ESR) for reduced power loss.
  • Long operational lifespan ensuring reliability.
  • Polarized construction, requiring correct orientation in circuits.

Benefits

  • Improved power supply stability, reducing voltage ripple and noise.
  • Enhanced circuit performance through effective decoupling of high-frequency signals.
  • Reduced size and weight of electronic devices due to compact design.
  • Increased reliability and longevity of electronic equipment.
  • Minimized power loss in power supply circuits, improving efficiency.

Additional Details

The specific details such as voltage rating and capacitance tolerance can vary, so referencing the specific datasheet for TESVB21C335M8 from NEC is crucial for precise application. Tantalum capacitors like the TESVB21C335M8 are generally more expensive than aluminum electrolytic capacitors but offer superior performance in demanding applications. Care should be taken to observe the polarity marking on the capacitor during installation to prevent damage or failure. The part number indicates the following information, it's a Tantalum capacitor (TESV), B21 indicates a specific case size and construction details, C denotes voltage rating, 335 represents 3.3uF and the M8 indicates the tolerance and packaging.

Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 10% 25V 2312
Need more? Email Us
ECAD model for 593D475X9025C2TE3
Vishay
CAP TANT 47UF 10% 35V 3024
Need more? Email Us
ECAD model for 597D476X9035R2T
Kemet
CAP TANT 10UF 10% 25V 2312
Need more? Email Us
ECAD model for T495C106K025ATE275
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
AVX Corp/Kyocera Corp
CAP TANT 10UF 20% 16V 1206
Need more? Email Us
ECAD model for F971C106MAA
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
Vishay
CAP TANT 22UF 10% 6.3V 1411
Need more? Email Us
ECAD model for 593D226X96R3B2TE3
Vishay
CAP TANT 100UF 20% 6.3V 2812
Lowest to $1.0088
ECAD model for 595D107X06R3C2T
Vishay
CAP TANT 10UF 10% 35V 2917
Lowest to $6.5685
ECAD model for 595D106X9035D2T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention