The RD4.3M-T2B/B3 is a Zener diode manufactured by NEC. This diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are designed to operate in the reverse breakdown region, maintaining a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage.
Applications:
- Voltage stabilization in power supplies
- Overvoltage protection for sensitive electronic components
- Clipping and wave shaping circuits
- Reference voltage sources
- Transient voltage suppression
Features:
- Precise Zener voltage of approximately 4.3V
- Low dynamic impedance
- High surge current capability
- Small surface mount package for high-density mounting
- Excellent clamping capability
Benefits:
- Ensures stable and reliable voltage regulation, improving the performance and lifespan of connected devices.
- Provides effective protection against voltage spikes and surges, preventing damage to sensitive components.
- Enables compact circuit designs due to its small package size.
- Offers high reliability and consistent performance in demanding applications.
- Simplifies circuit design by providing a stable reference voltage.
Technical Specifications:
The RD4.3M-T2B/B3 typically has a Zener voltage of 4.3V. Other key specifications, such as power dissipation, reverse leakage current, and operating temperature range, can be found in the manufacturer's datasheet. The diode is typically available in a surface-mount package, allowing for automated assembly and efficient use of board space. It's crucial to consult the datasheet for specific electrical characteristics and thermal considerations.