EN
  • EN
  • DE

RD30V0.5W

Part No RD30V0.5W
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+Rohs
Reference case 0.5W
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 755954-RD30V0.5W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD30V0.5W CAD Model

Description

The RD30V0.5W is a Zener diode manufactured by NEC (now Renesas Electronics). Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a specific value known as the Zener voltage. This characteristic makes them useful for voltage regulation and protection circuits.

Applications

  • Voltage Regulation: Maintains a stable voltage in circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits the voltage swing in circuits.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression: Suppresses transient voltage surges to protect downstream components.

Features

  • Zener Voltage: Provides a stable Zener voltage of 30V.
  • Power Dissipation: Capable of dissipating 0.5W of power.
  • Fast Response Time: Responds quickly to voltage changes.
  • Small Package: Available in compact packages for space-constrained applications.
  • High Reliability: Offers reliable performance in various operating conditions.

Benefits

  • Stable Voltage: Maintains a consistent voltage level in circuits.
  • Protection: Safeguards sensitive components from overvoltage damage.
  • Versatile: Can be used in a wide range of applications.
  • Compact Design: Small package size allows for efficient use of board space.
  • Reliable Operation: Provides consistent performance over time.

Additional Details

The RD30V0.5W has a Zener voltage of 30V with a power dissipation rating of 0.5W. The specific package is commonly a DO-35 or similar axial-lead package. For detailed electrical characteristics, including Zener impedance, reverse leakage current, and operating temperature range, refer to the Renesas Electronics datasheet. Reverse current should be limited by a series resistor to prevent damage to the diode during reverse breakdown.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess