The Intel E40GQSFPSR is a 40 Gigabit Ethernet (40GbE) QSFP+ SR4 optical transceiver. It is designed for high-speed data center interconnects and short-range networking applications. This transceiver offers a cost-effective solution for increasing bandwidth and improving network performance.
Applications
- Data center networking
- High-performance computing (HPC)
- Enterprise networking
- Short-range 40GbE links
- Switch-to-switch connections
Features
- QSFP+ form factor
- 40GbE data rate
- SR4 (Short Range) optics
- 850nm wavelength
- Multi-mode fiber (MMF) compatibility
- Up to 100m reach over OM3 fiber
- Up to 150m reach over OM4 fiber
- Low power consumption
- Digital Diagnostic Monitoring (DDM)
Benefits
- Provides high-bandwidth connectivity for demanding applications
- Offers a cost-effective solution for 40GbE deployments
- Enables easy upgrades to existing 10GbE infrastructure
- Reduces power consumption in data centers
- Facilitates network monitoring and troubleshooting with DDM
- Supports reliable data transmission over short distances
Technical Specifications
The E40GQSFPSR transceiver operates at a wavelength of 850nm and is compatible with multi-mode fiber (MMF). It supports a maximum reach of 100 meters over OM3 fiber and 150 meters over OM4 fiber. The transceiver consumes low power and features Digital Diagnostic Monitoring (DDM), allowing real-time monitoring of transceiver performance parameters such as optical power, temperature, and voltage. The QSFP+ form factor enables high-density port configurations. More detailed specifications can be found on the official Intel documentation for this part.