EN
  • EN
  • DE

SMD150/33-2

Part No SMD150/33-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190819-SMD150/33-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD150/33-2 CAD Model

Description

The SMD150/33-2 is a surface mount device (SMD) from TE Connectivity, designed as a resettable fuse or PolySwitch device. These devices are used for overcurrent protection in a variety of electronic applications. The SMD150/33-2 is part of the PolySwitch family which are known for their reliability and ability to protect circuits from damage due to excessive current flow.

Applications:

  • USB port protection: Protecting USB ports in computers, peripherals, and mobile devices.
  • Power supply protection: Overcurrent protection in power supplies.
  • Automotive electronics: Protecting sensitive automotive circuits from electrical surges.
  • Industrial control systems: Enhancing the reliability of industrial equipment by safeguarding against overcurrent conditions.
  • Battery packs: Protecting rechargeable battery packs in devices like laptops, tablets, and power tools.

Features:

  • Resettable overcurrent protection: Automatically resets after the fault condition is removed, unlike traditional fuses.
  • Surface mount package: Compact design suitable for automated assembly and high-density circuit boards.
  • Low resistance: Minimizes power loss during normal operation.
  • Fast trip time: Quickly responds to overcurrent events, protecting sensitive components.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.
  • High voltage surge capability: Withstands high voltage surges.

Benefits:

  • Enhanced circuit protection: Provides reliable protection against overcurrent faults, preventing damage to downstream components.
  • Reduced downtime: Automatically resets after a fault, minimizing downtime compared to traditional fuses.
  • Space saving: Compact surface mount package saves valuable board space.
  • Improved product reliability: Protects against electrical stress and enhances the overall reliability of the end product.
  • Cost-effective: Eliminates the need for fuse replacement, reducing maintenance costs.

The TE Connectivity SMD150/33-2 PolySwitch resettable fuse is designed to provide reliable and efficient overcurrent protection in a wide range of electronic applications. Its surface mount package, resettable functionality, and low resistance make it an ideal choice for protecting sensitive circuits in modern electronic devices.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess