EN
  • EN
  • DE

EE2-5NWPX-L

Part No EE2-5NWPX-L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056848-EE2-5NWPX-L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EE2-5NWPX-L CAD Model

Description

The EE2-5NWPX-L is a miniature signal relay manufactured by NEC (now Renesas Electronics). This relay is designed for a wide variety of switching applications where small size, low power consumption, and high reliability are important.

Applications:

  • Telecommunications equipment: Switching signals in telephone exchanges and communication systems.
  • Office automation equipment: Controlling circuits in printers, copiers, and other office machines.
  • Measuring equipment: Switching signals in test and measurement instruments.
  • Medical equipment: Controlling circuits in medical devices.
  • Security systems: Switching alarm signals and controlling access control systems.

Features:

  • Miniature size: Compact design for high-density mounting.
  • Low power consumption: Requires minimal power to operate.
  • High sensitivity: Can be activated with low signal levels.
  • High contact reliability: Ensures reliable switching performance.
  • Sealed construction: Protects against dust and moisture.

Benefits:

  • Space saving: Allows for more compact system designs.
  • Energy efficient: Reduces power consumption.
  • Reliable operation: Ensures consistent switching performance.
  • Long life: Provides extended service life.
  • Versatile applications: Can be used in a variety of switching circuits.

Additional Details:

The EE2-5NWPX-L typically operates with a coil voltage of 5VDC. It features a single-pole double-throw (SPDT) contact configuration. Its contact rating is typically around 0.5A at 125VAC or 1A at 30VDC. The relay has a typical coil resistance in the range of hundreds of ohms. It is designed for through-hole mounting on printed circuit boards. The sealed construction ensures protection against environmental factors, enhancing its reliability in various operating conditions. The 'L' suffix often indicates low coil power consumption or lead-free construction. Always refer to the datasheet for specific electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess