EN
  • EN
  • DE

EB2-24NF-L

Part No EB2-24NF-L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056717-EB2-24NF-L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB2-24NF-L CAD Model

Description

The EB2-24NF-L is a compact and highly reliable signal relay manufactured by NEC. This relay is designed for a wide range of applications requiring efficient and dependable switching, including telecommunications equipment, industrial control systems, and measurement instruments. Its small size and robust construction make it suitable for densely populated circuit boards and harsh operating environments.

Applications:

  • Telecommunications Equipment: Used in telephone exchanges, routers, and other telecom infrastructure.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), process control equipment, and automation systems.
  • Measurement Instruments: Integrated into test and measurement devices for signal switching and routing.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment.
  • Consumer Electronics: Found in audio equipment, video recorders, and other consumer devices.

Features:

  • Compact Size: Small footprint allows for high-density mounting on circuit boards.
  • High Sensitivity: Low coil power consumption enables efficient operation.
  • High Reliability: Robust construction ensures long-term performance and durability.
  • Low Contact Resistance: Minimizes signal loss and ensures efficient signal transmission.
  • High Isolation: Provides excellent isolation between coil and contacts, preventing interference.
  • 24V DC Coil Voltage: Compatible with standard 24V DC power supplies.

Benefits:

  • Space Saving: Compact size allows for more components on a circuit board, reducing overall system size.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Long Service Life: High reliability ensures long-term performance and reduces maintenance costs.
  • Improved Signal Quality: Low contact resistance minimizes signal degradation.
  • Enhanced Safety: High isolation provides protection against electrical hazards.

Additional Details:

The EB2-24NF-L relay features a 24V DC coil voltage and a contact rating suitable for switching various signal levels (the exact current and voltage rating should be confirmed with the datasheet). It is designed for through-hole mounting and has a standard pinout for easy integration into existing circuits. The relay's operating temperature range is typically -40°C to +85°C. The EB2 series relays are known for their consistent performance and are widely used in applications requiring dependable signal switching. The insulation resistance between coil and contacts is typically very high, ensuring reliable isolation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess