EN
  • EN
  • DE

MAX631XESA+T

Part No MAX631XESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705179-MAX631XESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX631XESA+T CAD Model

Description

MAX631XESA+T Voltage Supervisor IC by Maxim Integrated

The MAX631XESA+T is a highly-reliable, precision voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated. This compact, surface-mount device is specifically engineered to monitor voltage levels within electronic systems, ensuring proper operation and stability by providing a reset signal to microcontrollers and processors during power-up, power-down, or brown-out conditions.

Key Features

  • Reset Threshold Accuracy: The device comes with a tight reset threshold accuracy, which is essential for sensitive applications that require precise voltage monitoring.
  • Low Power Consumption: The MAX631XESA+T is designed for energy-efficient operation, making it suitable for battery-operated devices where power conservation is crucial.
  • Manual Reset Input: It includes a manual reset input, allowing for an external trigger to initiate a system reset, providing additional control to the user or system.
  • Wide Operating Temperature Range: This IC operates effectively across a broad temperature range, making it versatile for various industrial and commercial applications.
  • Immune to Short VCC Transients: The device is robust against short power supply transients, ensuring reliable performance in environments with fluctuating power conditions.

Applications

The MAX631XESA+T is ideal for use in multiple applications where voltage supervision is critical, such as:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Telecommunications Systems
  • Industrial Controllers

Technical Specifications

With a wide supply voltage range and low supply current, the MAX631XESA+T is suitable for monitoring 3V, 3.3V, and 5V power supplies. The device is available in an 8-pin SOIC package, allowing for easy integration into system designs without taking up significant board space.

Maxim Integrated's commitment to quality ensures that the MAX631XESA+T voltage supervisor IC delivers reliable and consistent performance, making it a trusted choice for system designers looking to enhance the safety and robustness of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess