The MAX763ESA, from Maxim Integrated, is a high-efficiency, voltage-inverting DC-DC converter designed to deliver a consistent and reliable power supply. This compact, switch-mode power converter is ideal for a wide range of applications, including portable devices, medical equipment, and industrial controls, where space is at a premium and efficient power conversion is required.
Key Features
- Adjustable Output Voltage: The MAX763ESA allows users to set the output voltage to a desired level by using external resistors, providing design flexibility for various applications.
- High Efficiency: With its high efficiency of up to 94%, this converter helps in maximizing battery life and reducing heat generation in sensitive electronic devices.
- Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications where power conservation is critical.
- Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
- Compact SO-8 Package: The MAX763ESA comes in a small, 8-pin SO (Small Outline) package, which is suitable for space-constrained applications.
- Integrated Oscillator: An internal oscillator reduces the need for external components, simplifying the design and saving board space.
Applications
The versatility of the MAX763ESA makes it an excellent choice for a diverse array of applications. It is particularly useful in portable electronics where power efficiency and space savings are paramount. Additionally, its reliability and adjustable output make it suitable for industrial and medical devices that require stable and precise voltage levels.
Technical Specifications
Parameter
Value
Topology
Inverting
Input Voltage
2.7V to 11.5V
Output Voltage
Adjustable
Switching Frequency
125kHz
Package
SO-8
Overall, the MAX763ESA from Maxim Integrated is a versatile and efficient solution for your voltage inversion needs, providing the performance and reliability expected from a leading manufacturer in the field of integrated circuits.