EN
  • EN
  • DE

FODM453R1

Part No FODM453R1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 5MFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 5 Leads
Case / Package 5-Mini-Flat
Family Name FODM45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM453R1-NDR, FODM453R1FS, FODM453R1FS-ND, FODM453R1_NL, FODM453R1_NL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872193-FODM453R1
Ultra Librarian 3D Model Ultra Librarian FODM453R1 CAD Model

Description

ON Semiconductor FODM453R1 MOSFET Driver

The ON Semiconductor FODM453R1 is a versatile and efficient high-speed MOSFET driver designed to meet the needs of a wide range of applications. This driver is capable of delivering high current outputs with minimal delay times, making it an ideal choice for driving power MOSFETs and IGBTs in high-speed switching applications.

With its advanced features, the FODM453R1 ensures reliable performance in various systems, including motor controllers, DC-DC converters, and power management circuits. The driver is characterized by its high peak output current, which can reach up to 2.5 A, and its wide supply voltage range of 4.5 V to 18 V. This allows for flexible integration into different circuit designs without the need for additional voltage regulation.

The FODM453R1 incorporates protection features such as under-voltage lockout (UVLO), which ensures that the device operates only when the supply voltage is within its specified range, thus safeguarding the MOSFETs from potentially damaging conditions. Additionally, the driver offers a low-power standby mode to enhance system efficiency by reducing power consumption when the driver is not actively switching.

One of the key advantages of the FODM453R1 is its high-speed operation. It boasts a fast propagation delay, typically around 25 ns, which allows for quick response times in critical applications. This feature, combined with its high peak current capability, makes the FODM453R1 an excellent choice for high-frequency power conversion and other applications requiring swift switching performance.

The device is housed in a compact 8-pin SOIC package, which minimizes board space and simplifies the layout process. The FODM453R1 is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In summary, the ON Semiconductor FODM453R1 is a high-performance MOSFET driver that combines speed, efficiency, and reliability. Its robust feature set and compact form factor make it an ideal solution for engineers looking to enhance the performance of their power switching systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3236 $59.5620
110+ $1.0861 $119.4710
165+ $1.0521 $173.5965
230+ $1.0182 $234.1860
295+ $0.9842 $290.3390
395+ $0.8824 $348.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess