EN
  • EN
  • DE

D78C10G

Part No D78C10G
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055022-D78C10G
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D78C10G CAD Model

Description

The NEC D78C10G is likely a microcontroller, probably a member of the NEC 78K family. Information for the exact part number is difficult to find, but the general attributes of similar microcontrollers manufactured by NEC will shed light on the potential functionality.

Applications:

  • Consumer Electronics: Used in devices like remote controls, thermostats, and small appliances.
  • Industrial Control: Often found in automation equipment, motor control systems, and sensors.
  • Automotive Electronics: Implemented in vehicle control systems such as lighting, security, and comfort features.
  • Medical Devices: Can be integrated into medical monitoring and diagnostic devices.
  • Communication Equipment: Applied in wireless communication devices, modems, and network interfaces.

Features (General for similar NEC Microcontrollers):

  • CPU Core: An 8-bit or 16-bit processing unit to run the program instructions.
  • On-Chip Memory: Includes ROM, RAM, and sometimes EEPROM for storing code and data.
  • Peripheral Interfaces: Provides UART, SPI, I2C, and other communication interfaces.
  • Timers and Counters: Internal modules for timing events, counting pulses, and generating waveforms.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for processing.

Benefits (General for similar NEC Microcontrollers):

  • Compact Size: Suitable for integration into small electronic devices.
  • Low Power Consumption: Designed for efficient power usage, making it ideal for battery-operated devices.
  • Integrated Features: Reduces the need for external components, simplifying design and reducing cost.
  • Programmable: Allows for customization and adaptation to specific application requirements.
  • Reliable Performance: Designed to operate reliably in various environmental conditions.

Additional Details:

The D78C10G typically requires an external clock source for operation. Programming is usually done through assembly or C, using a dedicated programmer and interface. Its precise configuration, pinout, and instruction set are specified in its datasheet or related documentation from NEC. It's important to consult these documents for detailed information when designing with this part. There might be integrated analog comparators inside the microcontroller.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess