EN
  • EN
  • DE

D4364C-10L

Part No D4364C-10L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020002-D4364C-10L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4364C-10L CAD Model

Description

The D4364C-10L, manufactured by NEC, is a 64K x 1 bit Dynamic RAM (DRAM). The "-10L" suffix indicates an access time of 100ns and likely a low-power version.

Applications

  • Early Personal Computers: Main memory in older computer systems.
  • Graphics Cards: Frame buffer memory in older graphics cards.
  • Printers: Buffer memory for print data.
  • Industrial Control Systems: Data storage in embedded systems.
  • Test Equipment: Memory storage for test results.

Features

  • 64K x 1 Bit Capacity: Provides a 64 kilobit storage capacity.
  • Dynamic RAM (DRAM): Requires periodic refreshing to maintain data.
  • Fast Access Time: 100ns access time for quick data retrieval.
  • Low Power Consumption: "L" suffix likely indicates lower power requirements.
  • Single Power Supply: Operates on a single voltage supply.

Benefits

  • Affordable Memory Solution: Provides a cost-effective memory solution for applications with limited memory requirements.
  • Compact Size: Small footprint for space-constrained designs.
  • Industry Standard: Compatible with existing DRAM controllers.
  • Reliable Performance: Proven technology for reliable data storage.
  • Easy Integration: Simple interface for easy integration into existing systems.

Additional Details

The D4364C-10L is a DRAM that was commonly used in older electronic devices. DRAM requires constant refreshing to retain data, which adds complexity to the memory controller design compared to static RAM (SRAM). However, DRAM offers a higher density and lower cost per bit than SRAM, making it a suitable choice for applications where memory capacity is critical and power consumption is a concern.

Specific details about the supply voltage, refresh rate, and other electrical characteristics can be found in the manufacturer's datasheet. It is important to adhere to the recommended operating conditions to ensure reliable performance.

Due to advancements in memory technology, the D4364C-10L is considered a legacy component. Modern systems typically use larger capacity and faster memory technologies, such as SDRAM and DDR SDRAM.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess