EN
  • EN
  • DE

MAX9031AEUK

Part No MAX9031AEUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707210-MAX9031AEUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9031AEUK CAD Model

Description

Maxim Integrated's MAX9031AEUK: Precision Single Op-Amp

The MAX9031AEUK from Maxim Integrated is a high-performance, single operational amplifier (op-amp) that delivers precision and power efficiency, making it an ideal choice for a wide range of applications. This op-amp comes in a compact 5-pin SOT23 package, designed to save space on your PCB without compromising on functionality.

With its low input offset voltage of just 500µV (max) and a low drift of 2µV/°C, the MAX9031AEUK ensures accuracy and stability across varying temperatures, which is crucial for precision-sensitive applications. The device operates from a single supply voltage ranging from +2.7V to +5.5V, providing flexibility for battery-powered devices and compatibility with standard logic levels.

The MAX9031AEUK boasts a quiescent current of merely 150µA, a feature that is highly beneficial for power-sensitive designs, extending the battery life in portable devices. Despite its low power consumption, this op-amp does not sacrifice speed, offering a gain-bandwidth product of 200kHz, which is sufficient for low-frequency filtering and sensor signal conditioning tasks.

Furthermore, the device features a Rail-to-Rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications. This capability is particularly useful in ADC driver circuits and DAC buffer applications, where full utilization of the available voltage range is critical.

The MAX9031AEUK is also characterized by its excellent load-driving capability, able to drive 500Ω loads while maintaining good linearity. This makes it a versatile component for driving heavy loads in control systems, audio applications, and other analog circuits.

In summary, Maxim Integrated's MAX9031AEUK is a reliable and efficient solution for designers looking for a precision op-amp with low power consumption, high accuracy, and good load-driving capabilities, all wrapped up in a space-saving package. Whether it's for industrial, medical, or consumer electronics, the MAX9031AEUK is well-suited to meet the demands of your precision analog applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7891 $63.5782
5+ $26.0834 $130.4170
7+ $25.2691 $176.8837
10+ $24.4537 $244.5370
13+ $23.6382 $307.2966
17+ $21.1931 $360.2827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess