The DS600-K is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature measurements in a wide range of applications. This sensor is a key component for systems that require reliable temperature monitoring, such as industrial equipment, environmental controls, and consumer electronics.
Key Features
- High Accuracy: The DS600-K offers an impressive accuracy of ±0.5°C from -20°C to +85°C, ensuring precise temperature readings for critical applications.
- Wide Temperature Range: With an operational range from -55°C to +125°C, this sensor is versatile enough to handle extreme conditions with ease.
- Digital Interface: It features a digital two-wire serial interface, making it simple to integrate with microcontrollers and other digital systems.
- Low Voltage Operation: The DS600-K operates from a supply voltage as low as 2.7V, making it suitable for battery-powered and portable applications.
- Programmable Resolution: Users can program the resolution of the DS600-K from 9 to 12 bits, allowing for a balance between conversion time and measurement precision.
Applications
- Environmental Control Systems
- Industrial Process Control
- Computer System Cooling
- Medical Equipment
- Consumer Electronics
The DS600-K is a robust sensor that offers not only high precision but also the reliability expected from Maxim Integrated products. Its small form factor and low power consumption make it an excellent choice for designers looking to incorporate temperature sensing into their systems without compromising on performance or space.
For more information on the DS600-K, including detailed specifications, application notes, and support resources, visit the Maxim Integrated website or contact their customer support team.