EN
  • EN
  • DE

D41257C-15

Part No D41257C-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054797-D41257C-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D41257C-15 CAD Model

Description

The NEC D41257C-15 is a 262,144-bit (256K x 1) Dynamic RAM (DRAM) manufactured by NEC. It's a vital component in various memory-intensive applications that require fast data access and storage. As a DRAM, it utilizes capacitors to store each bit of data, necessitating periodic refresh cycles to maintain data integrity.

Applications

  • Personal Computers: Used as main memory in older PCs.
  • Graphics Cards: Employed in the frame buffer memory of early graphics cards.
  • Printers: Integrated into printer memory for storing print data.
  • Industrial Control Systems: Utilized in memory modules within industrial automation equipment.
  • Embedded Systems: Suitable for embedded applications demanding low-cost memory solutions.

Features

  • Capacity: 262,144 bits (256K x 1 organization).
  • Access Time: 150ns access time.
  • Refresh: Requires periodic refresh cycles to retain data.
  • Power Consumption: Relatively low power consumption.
  • Package: DIP (Dual In-line Package) for easy integration.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits

  • Cost-Effective: Provides a cost-effective memory solution for various applications.
  • Wide Availability: Readily available from various distributors and suppliers.
  • Easy Integration: Standard DIP package simplifies integration into existing systems.
  • Established Technology: Mature DRAM technology ensures reliability and stability.
  • Suitable for Legacy Systems: Ideal for maintaining and repairing older systems.

Additional Details

The D41257C-15 DRAM is a non-volatile memory component and loses its stored data when power is removed. Therefore, it is typically used in conjunction with other memory types, such as ROM or Flash memory, to store boot code or persistent data. The refresh cycle is critical for maintaining data integrity and must be implemented correctly in the memory controller. The specific refresh requirements (e.g., refresh interval, refresh mode) are detailed in the NEC datasheet for this part. The device uses multiplexed address inputs to reduce the pin count, requiring external address latches. This DRAM is sensitive to static electricity and should be handled with appropriate ESD precautions.

Note: The -15 suffix indicates the access time in nanoseconds. Faster versions of this DRAM may exist with different suffixes (e.g., -12, -10).

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess