EN
  • EN
  • DE

MAX4982TA

Part No MAX4982TA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704351-MAX4982TA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4982TA CAD Model

Description

The Maxim Integrated MAX4982TA is a cutting-edge, high-performance USB 2.0 high-speed analog switch that offers a seamless solution for USB applications. It is designed to provide a high-bandwidth switch that maintains signal integrity while offering the flexibility required for USB signal routing. This component is ideal for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • USB 2.0 High-Speed Compatible: The MAX4982TA supports data rates of up to 480Mbps, making it fully compliant with USB 2.0 high-speed specifications.
  • Low On-Capacitance (C<sub>ON): With a low on-capacitance, the switch minimizes signal attenuation, ensuring a robust data transmission without compromising signal quality.
  • Low On-Resistance (R<sub>ON): The device features low on-resistance, which reduces voltage drop and power loss, enhancing overall performance and efficiency.
  • Single-Supply Operation: The MAX4982TA operates from a single supply voltage ranging from 2.8V to 4.3V, accommodating a wide range of applications and simplifying power management.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection circuitry safeguards the device against the damaging effects of static electricity, exceeding IEC 61000-4-2 Level 4 standards.
  • Space-Saving Package: The component is available in a compact TQFN package, which is ideal for space-constrained applications.

Applications

The MAX4982TA is suitable for a variety of applications, particularly those requiring the switching of USB 2.0 high-speed signals. It is commonly used in:

  • Portable Consumer Electronics
  • Notebook Computers
  • Desktop Docking Stations
  • USB Peripheral Devices
  • USB Switching Hubs

Conclusion

In conclusion, the Maxim Integrated MAX4982TA is a superior choice for designers looking for a reliable, high-speed USB switching solution. Its combination of high-speed performance, low power consumption, and ESD protection, all packed into a tiny footprint, makes it an excellent choice for today's compact and power-sensitive electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess