EN
  • EN
  • DE

D27C4001D-15

Part No D27C4001D-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021144-D27C4001D-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C4001D-15 CAD Model

Description

The D27C4001D-15 is a 4 Mbit (512K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It is a non-volatile memory device that can be electrically programmed and erased with ultraviolet (UV) light. This EPROM is often used in applications where firmware or data needs to be stored and infrequently updated.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Storing program code and data in programmable logic controllers (PLCs) and other industrial control equipment.
  • Networking Equipment: Storing network operating systems and configuration data in routers, switches, and other networking devices.
  • Telecommunications Equipment: Storing firmware and configuration data in telecommunications equipment.
  • Aerospace Applications: Storing critical data and control programs in aerospace systems.

Features

  • High Density: 4 Mbit storage capacity.
  • Fast Access Time: 150 ns access time.
  • Low Power Consumption: CMOS technology for low power operation.
  • UV Erasable: Can be erased with ultraviolet (UV) light.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Easy interface with TTL logic circuits.

Benefits

  • Large Storage Capacity: Provides ample storage for firmware and data.
  • High Performance: Fast access time ensures quick data retrieval.
  • Low Power Consumption: Reduces power requirements in battery-powered applications.
  • Reprogrammability: Allows for firmware updates and data changes.
  • Ease of Use: Simple interface simplifies system design.

Additional Details

The D27C4001D-15 is packaged in a ceramic DIP (Dual In-line Package) with a transparent window that allows UV light to erase the memory contents. The erasure process requires exposing the chip to UV light with a specific wavelength and intensity for a certain duration. After erasure, the EPROM can be reprogrammed using a suitable EPROM programmer. The device is organized as 512K x 8 bits, meaning it can store 524,288 bytes of data. The -15 suffix indicates an access time of 150 nanoseconds, which is a critical parameter for determining the speed of data retrieval. Other important parameters include the programming voltage, erase time, and operating temperature range. The datasheet provides detailed information about these parameters and the recommended programming and erasure procedures. This EPROM is suitable for applications requiring a relatively large amount of non-volatile storage and the ability to update the stored data occasionally.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess