EN
  • EN
  • DE

2SK2158

Part No 2SK2158
Manufacturer NEC
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 50V 0.1A 3-Pin SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 17723-2SK2158
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2158
Introduction Date March 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2158 CAD Model

Description

Product Overview

The 2SK2158 is a high-performance N-channel MOSFET tailored for improved efficiency and effective operation in high-load applications. Known for its robust design and adaptability, the 2SK2158 ensures optimal performance across a wide frequency range, essential for efficient power management.

Features and Benefits

  • Robust Construction: Provides exceptional durability under high-load conditions.
  • Efficient Power Delivery: Supports superior energy transfer with minimal loss.
  • Adaptive Frequency Range: Suitable for diverse electrical and electronic applications.
  • Compact Form Factor: Facilitates greater design flexibility in space-constrained environments.

Applications

  • Heavy Machinery Control Systems
  • Smart Grid Technologies
  • Advanced Robotics
  • Home Appliance Automation
  • High-Performance Computing Systems

Additional Information

The integration of the 2SK2158 in high-demand systems delivers reliable power management solutions that are crucial for modern advancements. Its adaptability and robust performance make it indispensable in sectors such as industrial automation and smart grid technologies, where efficiency, sustainability, and durability are paramount.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,235+ $0.0224 $50.0640
5,435+ $0.0184 $100.0040
8,430+ $0.0178 $150.0540
11,565+ $0.0173 $200.0745
14,975+ $0.0167 $250.0825
20,000+ $0.0150 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,440 pieces
MOQ: 2235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess