EN
  • EN
  • DE

2SC2721

Part No 2SC2721
Manufacturer NEC
Catalog Hard To Find
Description High Frequency Amplifier, Medium Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125275-2SC2721
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2721 CAD Model

Description

The 2SC2721 is an NPN silicon epitaxial transistor manufactured by NEC. It is designed for use in high-frequency amplifier applications, particularly in VHF and UHF bands. It is characterized by its low noise figure and high gain, making it suitable for sensitive receiver circuits and signal amplification.

Applications

  • VHF/UHF Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF Front-End Circuits

Features

  • High Transition Frequency (fT): Typically around 2.5 GHz, enabling operation at high frequencies.
  • Low Noise Figure: Ensures minimal added noise in sensitive receiver applications.
  • High Power Gain: Provides significant signal amplification.
  • Collector-Emitter Voltage (VCEO): Usually around 20V, suitable for typical RF circuit voltages.
  • Collector Current (IC): Can handle moderate current levels, typically around 50mA.

Benefits

  • Improved Signal Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Amplification: High gain ensures strong signal output.
  • Optimized for High Frequencies: High transition frequency enables efficient operation in VHF and UHF bands.
  • Reliable Performance: Stable characteristics ensure consistent operation.
  • Versatile Usage: Suitable for various RF amplifier and oscillator applications.

Additional Details

The 2SC2721 is commonly available in a small signal package, such as SOT-23 or similar, for surface mount applications. Proper biasing and impedance matching are crucial to achieve optimal performance in RF circuits. The datasheet provides detailed information on the transistor's characteristics, including S-parameters, which are essential for designing high-frequency circuits. Due to its low noise and high gain characteristics, this transistor is frequently used in communication systems and RF test equipment.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4539 $52.1985
270+ $0.3725 $100.5750
420+ $0.3608 $151.5360
575+ $0.3492 $200.7900
745+ $0.3376 $251.5120
995+ $0.3026 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess