Products specifications Report Issue?

Reference Date Code 1252+
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 715934-RF1193BTR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1193BTR13 CAD Model

Description

The RF1193BTR13 is a Quad-Band GSM/GPRS/EDGE Transceiver manufactured by RF Micro Devices (now Qorvo). It's designed for use in mobile phones and other wireless communication devices. This transceiver integrates all the necessary RF components for transmitting and receiving GSM, GPRS, and EDGE signals.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE cellular phones for voice and data communication.
  • Wireless Modems: Enables wireless data connectivity in modems and data cards.
  • IoT Devices: Facilitates cellular communication in Internet of Things (IoT) devices.
  • Asset Tracking Systems: Provides wireless communication for tracking the location of assets.
  • Automotive Telematics: Enables wireless connectivity in vehicles for telematics applications.

Features:

  • Quad-Band GSM/GPRS/EDGE Support: Supports the 850, 900, 1800, and 1900 MHz GSM bands.
  • Integrated Transceiver: Includes all the necessary RF components for transmitting and receiving signals.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Direct Conversion Receiver: Uses a direct conversion receiver architecture for improved performance.

Benefits:

  • Global Compatibility: Supports multiple GSM bands, allowing for use in various regions around the world.
  • Simplified Design: Integrated design reduces the need for external components, simplifying circuit design.
  • Extended Battery Life: Low power consumption helps to extend battery life in mobile devices.
  • Reduced Size: Compact package size enables smaller and more portable devices.
  • Improved Performance: Direct conversion receiver architecture provides improved receiver sensitivity and selectivity.

Additional Details:

The RF1193BTR13 typically requires external components such as filters, matching networks, and power amplifiers to operate properly. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuits. Proper thermal management may be necessary for high-power applications. This transceiver is designed to operate within a specific temperature range, as detailed in the datasheet.

You May Also Be Interested in

Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention