The 2SC1674-K is an NPN epitaxial silicon transistor manufactured by NEC (now Renesas Electronics). This transistor is designed for low-noise amplifier applications in the VHF and UHF bands, as well as oscillator circuits.
Applications:
- VHF/UHF low-noise amplifiers
- Oscillator circuits
- Mixer circuits
- RF front-end circuits in communication equipment
- High-frequency amplification stages
Features:
- NPN epitaxial silicon transistor
- Low noise figure (typically around 1.8 dB at 200 MHz)
- High gain-bandwidth product (fT typically 6.5 GHz)
- Excellent linearity
- Small signal amplification
Benefits:
- Enables high-sensitivity reception in VHF/UHF receivers.
- Provides stable oscillation in oscillator circuits.
- Minimizes unwanted noise in amplified signals.
- Offers reliable performance in high-frequency applications.
- Suitable for compact circuit designs due to its small size.
Additional Details:
Technical Specifications:
- Polarity: NPN
- Collector-Emitter Voltage (VCEO): 20V
- Collector-Base Voltage (VCBO): 30V
- Emitter-Base Voltage (VEBO): 3V
- Collector Current (IC): 30mA
- Collector Dissipation (PC): 200mW
- Transition Frequency (fT): 6.5 GHz (typical)
- Noise Figure (NF): 1.8 dB (typical at 200 MHz)
- Package: SOT-23
Operating Conditions:
The 2SC1674-K is typically operated with a collector current in the range of 5mA to 15mA for optimal noise performance. Proper biasing is crucial for achieving the desired gain and linearity in amplifier circuits.
Precautions:
Electrostatic discharge (ESD) can damage the transistor. Handle with care and use appropriate ESD protection measures during handling and soldering.