Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 5V, ±7.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number GD65232
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1177072-GD65232DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD65232DW CAD Model

Description

Texas Instruments GD65232DW: A Robust Multi-Channel RS-232 Line Driver/Receiver

The GD65232DW from Texas Instruments is a sophisticated integrated circuit designed for facilitating RS-232 communication in a variety of applications. This device is part of TI's extensive line of line drivers and receivers that are engineered to meet the stringent requirements of serial communication protocols.

Key Features:

  • Multiple Channels: The GD65232DW boasts three drivers and five receivers, providing ample channels to support multiple data lines.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 5.5V, making it versatile for use in different system configurations.
  • Enhanced Data Rate: With the capability to transfer data at rates up to 120 kbps, this device is suitable for high-speed data communication.
  • Low Power Consumption: Designed for power-sensitive applications, the GD65232DW provides a low-power shutdown mode, further reducing its power usage when inactive.
  • Electrostatic Discharge Protection: It includes built-in ESD protection circuits, safeguarding the device against electrostatic discharges and enhancing its durability.

Applications:

The GD65232DW is ideal for deployment in a diverse range of electronic systems, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Peripheral computer interfaces

Package and Quality:

Encased in a 20-pin SOIC (Wide Body) package, the GD65232DW is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). Texas Instruments is renowned for its commitment to quality, and this device is no exception. It is produced in compliance with the highest industry standards, ensuring reliability and performance in the most demanding conditions.

Overall, the Texas Instruments GD65232DW is a high-performance solution for serial data communication, providing designers with a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention