EN
  • EN
  • DE

74LVC595APW

Part No 74LVC595APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/serial-out or parallel-out shift register; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133019-74LVC595APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC595APW CAD Model

Description

The 74LVC595APW is a high-performance, 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs from the renowned semiconductor manufacturer, NXP Semiconductors. This integrated circuit (IC) is part of the LVC (Low-voltage CMOS) family, which is well-known for its low power consumption and high-speed operation.

Key Features

  • Wide Supply Voltage Range: The device operates on a supply voltage ranging from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: It offers a shift clock frequency of up to 100 MHz (typical at 5V), which is ideal for high-speed data processing applications.
  • Low Power Consumption: The IC features a low power consumption with a typical quiescent current of only 40 µA, which is beneficial for power-sensitive designs.
  • Output Drive Capability: The 74LVC595APW can drive up to 24 mA at the output, allowing for direct drive of LEDs and other display elements.
  • Flexible Operating Modes: It supports both serial and parallel data input, as well as serial or parallel data output, offering flexibility in interfacing with microcontrollers or other digital systems.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful when multiple devices are connected to a common data bus.

Applications

The 74LVC595APW is a versatile component that can be used in a wide range of applications, including:

  • LED displays and LED matrix control
  • Serial-to-parallel data conversion
  • Interface circuitry for microprocessors/microcontrollers
  • Digital signal processing
  • Data storage and transfer in communication systems

Package Information

The device is available in a TSSOP16 (Thin Shrink Small Outline Package) format, which offers a compact footprint for space-constrained applications. The package is designed for surface-mount technology (SMT), enabling efficient assembly and soldering on printed circuit boards.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC595APW is manufactured under stringent conditions to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Panasonic
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3726 $50.3010
330+ $0.3057 $100.8810
510+ $0.2962 $151.0620
700+ $0.2866 $200.6200
905+ $0.2771 $250.7755
1,210+ $0.2484 $300.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess