EN
  • EN
  • DE

LM94022QBIMGX

Part No LM94022QBIMGX
Manufacturer National Semiconductor (TI)
Catalog Temperature Sensors - Analog and Digital Output
Description 1.5V, SC70, Multi-Gain Analog Temperature Sensor with Class-AB Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200938-LM94022QBIMGX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM94022QBIMGX CAD Model

Description

The LM94022QBIMGX is a temperature sensor from National Semiconductor (now Texas Instruments). This analog output temperature sensor is designed for a wide range of applications requiring accurate and reliable temperature measurement. It provides a linear voltage output proportional to the measured temperature, making it easy to interface with microcontrollers and other analog-to-digital conversion systems.

Applications

  • Automotive temperature monitoring: Used in engine control units (ECUs) and climate control systems.
  • HVAC systems: Integrated into thermostats and other HVAC control systems.
  • Industrial process control: Monitors temperature in various industrial processes.
  • Medical equipment: Used in medical devices for temperature sensing.
  • Environmental monitoring: Integrated into weather stations and other environmental monitoring equipment.

Features

  • Analog voltage output: Provides a linear voltage output proportional to temperature.
  • High accuracy: Offers precise temperature measurement.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide temperature range: Operates over a broad range of temperatures.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Accurate temperature measurement: Provides reliable and accurate temperature readings.
  • Easy to interface: Linear voltage output simplifies interfacing with microcontrollers and ADCs.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • Versatile application: Suitable for a wide range of temperature sensing applications.
  • Compact design: Small package size allows for integration into space-constrained devices.
  • Compliance with environmental standards: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The LM94022QBIMGX typically comes in a small SOT-23 or similar package, allowing for efficient use of board space. It requires a single power supply for operation. The output voltage is typically linearly proportional to the temperature, with a specified slope and offset. The sensor is calibrated to provide accurate readings over the specified temperature range. The output voltage can be directly read by a microcontroller's ADC or used to drive an analog meter. The sensor is designed to operate over a wide range of supply voltages. The datasheet provides detailed information on the sensor's characteristics, including accuracy, linearity, and response time.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1351 $51.0795
110+ $0.9314 $102.4540
170+ $0.9023 $153.3910
230+ $0.8732 $200.8360
300+ $0.8441 $253.2300
400+ $0.7568 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess