EN
  • EN
  • DE

LM2951ACM33

Part No LM2951ACM33
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069955-LM2951ACM33
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2951ACM33 CAD Model

Description

The LM2951ACM-3.3 is a low dropout voltage regulator capable of providing a fixed 3.3V output. It is designed to deliver a stable and regulated voltage supply with a minimal voltage drop between the input and output voltages. This characteristic makes it exceptionally suitable for battery-powered applications, portable devices, and systems where voltage headroom is limited.

Applications

  • Battery-Powered Devices: Ideal for use in portable electronics, extending battery life in devices such as smartphones and tablets.
  • Microcontroller Power: Provides a stable 3.3V power source for microcontrollers and digital logic circuits.
  • Post-Regulation: Cleans and stabilizes the output of switching power supplies by reducing ripple and noise.
  • Consumer Electronics: Suitable for use in various consumer electronic devices, including media players and gaming consoles.

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V regulated output voltage.
  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltages.
  • Low Quiescent Current: Minimizes current consumption during standby mode to prolong battery life.
  • Short Circuit Protection: Prevents damage from output short circuits by limiting the output current.
  • Thermal Overload Protection: Protects the regulator by shutting it down when the junction temperature exceeds safe limits.
  • Adjustable Output: With external resistors, the output voltage can be adjusted.

Benefits

  • Extended Battery Life: Maximizes battery life in portable devices through its low dropout voltage and low quiescent current.
  • Stable Voltage Supply: Ensures consistent operation of sensitive components by providing a regulated 3.3V output.
  • Improved System Reliability: Offers protection against common electrical faults and thermal overload, enhancing system robustness.
  • Flexible Design: Adjustable output voltage allows for customization for various applications.

The LM2951ACM-3.3 low dropout regulator is a reliable and efficient solution for various power management needs. The adjustable output gives added flexibility in design. It ensures stability, prolongs battery life, and safeguards against potential electrical hazards, making it an excellent choice for a range of applications. The accurate regulation and protection features ensure the reliable performance of downstream components and the overall system.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0222
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess