EN
  • EN
  • DE

APT1608-CR27

Part No APT1608-CR27
Manufacturer Kingbright Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045810-APT1608-CR27
Categories OEM Parts(A-B)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT1608-CR27 CAD Model

Description

The APT1608-CR27 is a surface-mount chip inductor manufactured by Kingbright. It's designed for use in high-frequency circuits and applications where a small, reliable inductor is needed. This inductor is characterized by its compact size, making it suitable for densely populated circuit boards in portable and miniaturized electronic devices.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Mobile phones, Bluetooth modules, and WLAN devices.
  • Consumer Electronics: Smartphones, tablets, and portable audio players.
  • High-Frequency Filters: LC filters for signal conditioning and noise reduction.
  • DC-DC Converters: Energy storage and filtering in power supply circuits.

Features:

  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and soldering.
  • High Self-Resonant Frequency (SRF): Allows for operation at higher frequencies without significant losses.
  • Stable Inductance: Maintains inductance value over temperature and frequency variations.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and crosstalk.

Benefits:

  • Space Saving: Compact size allows for high-density circuit designs.
  • Easy Assembly: SMT compatibility simplifies the manufacturing process.
  • Improved Performance: High SRF and stable inductance ensure reliable operation in high-frequency circuits.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

The APT1608-CR27 features an inductance value of 0.27µH (270nH) with specified tolerance and Q-factor. The compact 1608 package (1.6mm x 0.8mm) makes it ideal for miniaturized electronics. Its shielded construction helps to minimize electromagnetic interference and crosstalk, which is crucial in sensitive RF and wireless applications. The high self-resonant frequency (SRF) allows the inductor to operate effectively at higher frequencies without significant losses. This inductor is widely used in wireless communication devices, RF circuits, and high-frequency filters where space and performance are critical considerations. Proper selection of this inductor in circuit design helps to optimize signal integrity and overall system performance. The construction and materials used ensure robust and reliable performance in various operating conditions.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess