EN
  • EN
  • DE

LBZT52B6V8T1G

Part No LBZT52B6V8T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958459-LBZT52B6V8T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZT52B6V8T1G CAD Model

Description

The LBZT52B6V8T1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. This particular diode is designed for voltage regulation and transient voltage suppression applications.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation

Features

  • Zener voltage: Provides a stable voltage reference at the specified Zener voltage.
  • Low reverse leakage current: Minimizes power losses and improves efficiency.
  • Sharp breakdown characteristic: Ensures precise voltage regulation.
  • Surface-mount package: Enables automated assembly and reduces board space requirements.
  • High surge current capability: Can withstand transient voltage surges without damage.

Benefits

  • Stable voltage reference: Provides a consistent voltage reference for sensitive electronic circuits.
  • Overvoltage protection: Protects sensitive components from damage caused by voltage surges.
  • Improved circuit reliability: Ensures stable operation of electronic circuits by regulating voltage levels.
  • Compact design: The surface-mount package allows for a compact design, saving valuable board space.
  • Easy to use: Simple two-terminal device that is easy to integrate into electronic circuits.

Additional Details

The LBZT52B6V8T1G Zener diode has a Zener voltage of approximately 6.8V, as indicated by the '6V8' in its part number. The 'B' indicates the tolerance, and the 'T1G' usually relates to the packaging. Zener diodes are characterized by their ability to maintain a nearly constant voltage across them when reverse-biased and operating in the breakdown region. This characteristic is exploited in voltage regulation circuits where the Zener diode is used to limit the voltage to a safe level. The diode also has a maximum power dissipation rating, which should not be exceeded to prevent damage to the device. The datasheet provides detailed information about its electrical characteristics, including Zener voltage, reverse leakage current, dynamic impedance, and power dissipation. It is commonly used in power supplies, voltage regulators, and other electronic circuits where a stable voltage reference is required. Leshan Radio is a well-known manufacturer of semiconductor devices.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0772

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0222 $50.0610
5,465+ $0.0183 $100.0095
8,475+ $0.0177 $150.0075
11,700+ $0.0171 $200.0700
15,155+ $0.0165 $250.0575
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,808 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess